Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 20-WH

Description
ALBALITE LENS WITH REFLECTOR TYPE 8 INCH DIA SIZE WHITE (TRIM) FINISH APT2/IC2/TC2/TC2R/IC 22LEDGEN2/IC22SLEDGE N2/IC22RLEDGEN2/TC92 2LED/IC22LEDG3/IC22R LEDG3/IC922LEDG3/IC9 22RLEDG3/TC922LEDG3 SERIES HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/70/75 W INCANDESCENT LAMP TYPE AIR-LOC[R] BRAND
Datasheet
Description
ALBALITE LENS WITH REFLECTOR TYPE 8 INCH DIA SIZE WHITE (TRIM) FINISH APT2/IC2/TC2/TC2R/IC 22LEDGEN2/IC22SLEDGE N2/IC22RLEDGEN2/TC92 2LED/IC22LEDG3/IC22R LEDG3/IC922LEDG3/IC9 22RLEDG3/TC922LEDG3 SERIES HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/70/75 W INCANDESCENT LAMP TYPE AIR-LOC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 20-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
20-WH
Incandescent/Fluorescent/HID Recessed Trim 20-WH
ALBALITE LENS WITH REFLECTOR TYPE 8 INCH DIA SIZE WHITE (TRIM) FINISH APT2/IC2/TC2/TC2R/IC 22LEDGEN2/IC22SLEDGE N2/IC22RLEDGEN2/TC92 2LED/IC22LEDG3/IC22R LEDG3/IC922LEDG3/IC9 22RLEDG3/TC922LEDG3 SERIES HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/70/75 W INCANDESCENT LAMP TYPE AIR-LOC[R] BRAND
  • ALBALITE LENS WITH REFLECTOR TYPE
  • 8 INCH DIA SIZE
  • WHITE (TRIM) FINISH
  • APT2/IC2/TC2/TC2R/IC22LEDGEN2/IC22SLEDGEN2/IC22RLEDGEN2/TC922LED/IC22LEDG3/IC22RLEDG3/IC922LEDG3/IC922RLEDG3/TC922LEDG3 SERIES HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 40/70/75 W INCANDESCENT LAMP TYPE
  • AIR-LOC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 20-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products