Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 18-SC

Description
MINI EYEBALL ADJUSTABLE TYPE 5 INCH DIA SIZE SATIN CHROME FINISH C1/IC1W/IC1S/IC1P/TC 1/TC1S/TC1R/APT1 SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 60 W, R16 40 W INCANDESCENT LAMP TYPE 18 MODEL
Datasheet
Description
MINI EYEBALL ADJUSTABLE TYPE 5 INCH DIA SIZE SATIN CHROME FINISH C1/IC1W/IC1S/IC1P/TC 1/TC1S/TC1R/APT1 SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 60 W, R16 40 W INCANDESCENT LAMP TYPE 18 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 18-SC - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
18-SC
Incandescent/Fluorescent/HID Recessed Trim 18-SC
MINI EYEBALL ADJUSTABLE TYPE 5 INCH DIA SIZE SATIN CHROME FINISH C1/IC1W/IC1S/IC1P/TC 1/TC1S/TC1R/APT1 SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 60 W, R16 40 W INCANDESCENT LAMP TYPE 18 MODEL
  • MINI EYEBALL ADJUSTABLE TYPE
  • 5 INCH DIA SIZE
  • SATIN CHROME FINISH
  • C1/IC1W/IC1S/IC1P/TC1/TC1S/TC1R/APT1 SERIES UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR16 60 W, R16 40 W INCANDESCENT LAMP TYPE
  • 18 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 18-SC
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details