Schneider Electric, Ltd. Contactor/Starter Coil 1775-S1-U21B

Description
MAGNETIC COIL, 277 VAC, 60 HZ . FREE 2 YEAR RADWELL WARRANTY
Description
MAGNETIC COIL, 277 VAC, 60 HZ . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 225598892 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
225598892
Contactor/Starter Coil 225598892
MAGNETIC COIL, 277 VAC, 60 HZ . FREE 2 YEAR RADWELL WARRANTY

MAGNETIC COIL, 277 VAC, 60 HZ . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 225598892
Product Name Contactor/Starter Coil
Motor Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 536 HP
Three Phase Power 536 HP
DC Horsepower 536 HP
View Details
IEC 9 A Contactor - 100-C09F01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
22A Manual Motor Starters - MMS-63H-22A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details