DEVICENET PLC CONNECTOR, SOCKET, 5 POSITION; Product Range:XTS Series; Gender:Plug; Contact Termination Type:Screw; No. of Contacts:5 Contact; Connector Mounting:Cable Mount; Contact Plating:-; Contact Material:- RoHS Compliant: No
DEVICENET CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 18C2487 | 57269738 |
| Product Name | Devicenet Plc Connector, Socket, 5 Position; Product Range Schneider Electric | Connector/Terminal/Pin |
| Gender | Male / Plug |