Schneider Electric Standard Terminal Block; Product Range Schneider Electric 170XTS00200

Description
Standard Terminal Block; Product Range:-; No. of Contacts:18Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
Standard Terminal Block; Product Range:-; No. of Contacts:18Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; Product Range Schneider Electric - 18C2479 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Schneider Electric
18C2479
Standard Terminal Block; Product Range Schneider Electric 18C2479
Standard Terminal Block; Product Range:-; No. of Contacts:18Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Standard Terminal Block; Product Range:-; No. of Contacts:18Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18C2479
Product Name Standard Terminal Block; Product Range Schneider Electric
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details