REFLECTOR CONE TYPE
5 INCH DIA SIZE
CLEAR LOW IRIDESCENT ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
ICPL426/ICPL418/ICPL
413 VERTICAL COMPACT FLUORESCENT NEW CONSTRUCTION AND REMODEL HOUSING USED ON
3 3/8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE
JUNO[R] BRAND
Juno Lighting Group
Done
Datasheet
Description
REFLECTOR CONE TYPE
5 INCH DIA SIZE
CLEAR LOW IRIDESCENT ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
ICPL426/ICPL418/ICPL
413 VERTICAL COMPACT FLUORESCENT NEW CONSTRUCTION AND REMODEL HOUSING USED ON
3 3/8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE
JUNO[R] BRAND
Incandescent/Fluorescent/Hid Recessed Trim
170-CLIWH
Incandescent/Fluorescent/Hid Recessed Trim
170-CLIWH
REFLECTOR CONE TYPE
5 INCH DIA SIZE
CLEAR LOW IRIDESCENT ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
ICPL426/ICPL418/ICPL
413 VERTICAL COMPACT FLUORESCENT NEW CONSTRUCTION AND REMODEL HOUSING USED ON
3 3/8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE
JUNO[R] BRAND
REFLECTOR CONE TYPE
5 INCH DIA SIZE
CLEAR LOW IRIDESCENT ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
ICPL426/ICPL418/ICPL413 VERTICAL COMPACT FLUORESCENT NEW CONSTRUCTION AND REMODEL HOUSING USED ON