Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 17-WWH

Description
REFLECTOR CONE TYPE 5 INCH DIA SIZE GLOSS WHITE (REFLECTOR), WHITE (TRIM) FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1R/IC1P/ICPL426 /ICPL418/ICPL413/IC1 LEDG3/IC1RLEDG3/APT1 DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60 W, PAR20/R20 50 W INCANDESCENT LAMP TYPE 13/18/26 W FLUORESCENT LAMP TYPE 17W MODEL
Datasheet
Description
REFLECTOR CONE TYPE 5 INCH DIA SIZE GLOSS WHITE (REFLECTOR), WHITE (TRIM) FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1R/IC1P/ICPL426 /ICPL418/ICPL413/IC1 LEDG3/IC1RLEDG3/APT1 DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60 W, PAR20/R20 50 W INCANDESCENT LAMP TYPE 13/18/26 W FLUORESCENT LAMP TYPE 17W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 17-WWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
17-WWH
Incandescent/Fluorescent/HID Recessed Trim 17-WWH
REFLECTOR CONE TYPE 5 INCH DIA SIZE GLOSS WHITE (REFLECTOR), WHITE (TRIM) FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1R/IC1P/ICPL426 /ICPL418/ICPL413/IC1 LEDG3/IC1RLEDG3/APT1 DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60 W, PAR20/R20 50 W INCANDESCENT LAMP TYPE 13/18/26 W FLUORESCENT LAMP TYPE 17W MODEL
  • REFLECTOR CONE TYPE
  • 5 INCH DIA SIZE
  • GLOSS WHITE (REFLECTOR), WHITE (TRIM) FINISH
  • IC1/IC1W/IC1S/IC1P/TC1/TC1R/IC1P/ICPL426/ICPL418/ICPL413/IC1LEDG3/IC1RLEDG3/APT1 DOWNLIGHT HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 3-3/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 60 W, PAR20/R20 50 W INCANDESCENT LAMP TYPE
  • 13/18/26 W FLUORESCENT LAMP TYPE
  • 17W MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 17-WWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details