Schneider Electric Residual Current Circuit Breaker; Voltage Rating Vdc Square D By Schneider Electric 16201

Description
RESIDUAL CURRENT CIRCUIT BREAKER; Voltage Rating VDC:-; Voltage Rating VAC:240V; Current Rating:25A; No. of Poles:2; Overload Current:-; Insulation Voltage:-; Series:Multi 9; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
RESIDUAL CURRENT CIRCUIT BREAKER; Voltage Rating VDC:-; Voltage Rating VAC:240V; Current Rating:25A; No. of Poles:2; Overload Current:-; Insulation Voltage:-; Series:Multi 9; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Residual Current Circuit Breaker; Voltage Rating Vdc Square D By Schneider Electric - 89H7365 - Newark, An Avnet Company
Chicago, IL, United States
Residual Current Circuit Breaker; Voltage Rating Vdc Square D By Schneider Electric
89H7365
Residual Current Circuit Breaker; Voltage Rating Vdc Square D By Schneider Electric 89H7365
RESIDUAL CURRENT CIRCUIT BREAKER; Voltage Rating VDC:-; Voltage Rating VAC:240V; Current Rating:25A; No. of Poles:2; Overload Current:-; Insulation Voltage:-; Series:Multi 9; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

RESIDUAL CURRENT CIRCUIT BREAKER; Voltage Rating VDC:-; Voltage Rating VAC:240V; Current Rating:25A; No. of Poles:2; Overload Current:-; Insulation Voltage:-; Series:Multi 9; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 89H7365
Product Name Residual Current Circuit Breaker; Voltage Rating Vdc Square D By Schneider Electric
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Timer Plug Auto Reset 1-15P UL Recoginzed - G20PATR115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S240D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 24 volts
View Details
 - ESD207B102ELSE6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Marine Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Plug
View Details