Schneider Electric Current Transformer, 4000 Square D By Schneider Electric 140R402

Description
CURRENT TRANSFORMER, 4000:5A, TOROIDAL; CT Construction:Toroida l; Current Ratio:4000:5; Accuracy Class:-; Power Rating:-; Window Diameter:206.5mm; Frequency Range:-; Transformer Mounting:Bracket Mount; Primary Current:4000A
Datasheet
Description
CURRENT TRANSFORMER, 4000:5A, TOROIDAL; CT Construction:Toroida l; Current Ratio:4000:5; Accuracy Class:-; Power Rating:-; Window Diameter:206.5mm; Frequency Range:-; Transformer Mounting:Bracket Mount; Primary Current:4000A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 4000 Square D By Schneider Electric - 80C9090 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 4000 Square D By Schneider Electric
80C9090
Current Transformer, 4000 Square D By Schneider Electric 80C9090
CURRENT TRANSFORMER, 4000:5A, TOROIDAL; CT Construction:Toroida l; Current Ratio:4000:5; Accuracy Class:-; Power Rating:-; Window Diameter:206.5mm; Frequency Range:-; Transformer Mounting:Bracket Mount; Primary Current:4000A

CURRENT TRANSFORMER, 4000:5A, TOROIDAL; CT Construction:Toroidal; Current Ratio:4000:5; Accuracy Class:-; Power Rating:-; Window Diameter:206.5mm; Frequency Range:-; Transformer Mounting:Bracket Mount; Primary Current:4000A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 80C9090
Product Name Current Transformer, 4000 Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
Control Circuit Transformer - 1497A-A8-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 350 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details