Schneider Electric Current Transformer, 3000 Square D By Schneider Electric 140R302

Description
CURRENT TRANSFORMER, 3000:5A, TOROIDAL; CT Construction:Toroida l; Current Ratio:3000:5; Accuracy Class:-; Power Rating:-; Window Diameter:206.5mm; Frequency Range:-; Transformer Mounting:Bracket Mount; Primary Current:3000A
Datasheet
Description
CURRENT TRANSFORMER, 3000:5A, TOROIDAL; CT Construction:Toroida l; Current Ratio:3000:5; Accuracy Class:-; Power Rating:-; Window Diameter:206.5mm; Frequency Range:-; Transformer Mounting:Bracket Mount; Primary Current:3000A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 3000 Square D By Schneider Electric - 80C9089 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 3000 Square D By Schneider Electric
80C9089
Current Transformer, 3000 Square D By Schneider Electric 80C9089
CURRENT TRANSFORMER, 3000:5A, TOROIDAL; CT Construction:Toroida l; Current Ratio:3000:5; Accuracy Class:-; Power Rating:-; Window Diameter:206.5mm; Frequency Range:-; Transformer Mounting:Bracket Mount; Primary Current:3000A

CURRENT TRANSFORMER, 3000:5A, TOROIDAL; CT Construction:Toroidal; Current Ratio:3000:5; Accuracy Class:-; Power Rating:-; Window Diameter:206.5mm; Frequency Range:-; Transformer Mounting:Bracket Mount; Primary Current:3000A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 80C9089
Product Name Current Transformer, 3000 Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA - No.1601415767376 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details