Schneider Electric Power Supply Module, 20A, 230Vac; Power Supply Approvals Schneider Electric 140CPS11420

Description
POWER SUPPLY MODULE, 20A, 230VAC; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:130VA; Output Voltage - Output 1:5.1VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY MODULE, 20A, 230VAC; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:130VA; Output Voltage - Output 1:5.1VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Module, 20A, 230Vac; Power Supply Approvals Schneider Electric - 41R2433 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Module, 20A, 230Vac; Power Supply Approvals Schneider Electric
41R2433
Power Supply Module, 20A, 230Vac; Power Supply Approvals Schneider Electric 41R2433
POWER SUPPLY MODULE, 20A, 230VAC; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:130VA; Output Voltage - Output 1:5.1VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY MODULE, 20A, 230VAC; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:130VA; Output Voltage - Output 1:5.1VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 41R2433
Product Name Power Supply Module, 20A, 230Vac; Power Supply Approvals Schneider Electric
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
AC AC Wall Power Adapters - WAU160-750-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details