BAFFLE REFLECTOR TYPE
5 INCH DIA SIZE
BLACK (BAFFLE), CLASSIC AGED BRONZE (TRIM) FINISH
IC1/IC1P/TC1/TC1R/TC
1RCWN/ICPL426/PL426/
ICPL418/PL418 SERIES DOWNLIGHT HOUSING USED ON
INSULATED/NON-INSULA
TED CEILING TYPE
3-3/8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR20/R20 50 W INCANDESCENT LAMP TYPE
14B MODEL
Juno Lighting Group
Done
Datasheet
Description
BAFFLE REFLECTOR TYPE
5 INCH DIA SIZE
BLACK (BAFFLE), CLASSIC AGED BRONZE (TRIM) FINISH
IC1/IC1P/TC1/TC1R/TC
1RCWN/ICPL426/PL426/
ICPL418/PL418 SERIES DOWNLIGHT HOUSING USED ON
INSULATED/NON-INSULA
TED CEILING TYPE
3-3/8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR20/R20 50 W INCANDESCENT LAMP TYPE
14B MODEL
Incandescent/Fluorescent/HID Recessed Trim
14-BABZ
Incandescent/Fluorescent/HID Recessed Trim
14-BABZ
BAFFLE REFLECTOR TYPE
5 INCH DIA SIZE
BLACK (BAFFLE), CLASSIC AGED BRONZE (TRIM) FINISH
IC1/IC1P/TC1/TC1R/TC
1RCWN/ICPL426/PL426/
ICPL418/PL418 SERIES DOWNLIGHT HOUSING USED ON
INSULATED/NON-INSULA
TED CEILING TYPE
3-3/8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR20/R20 50 W INCANDESCENT LAMP TYPE
14B MODEL
BAFFLE REFLECTOR TYPE
5 INCH DIA SIZE
BLACK (BAFFLE), CLASSIC AGED BRONZE (TRIM) FINISH
IC1/IC1P/TC1/TC1R/TC1RCWN/ICPL426/PL426/ICPL418/PL418 SERIES DOWNLIGHT HOUSING USED ON