Schneider Electric Enclosure, Mcb, Ip65, 12Module; Enclosure Type Schneider Electric 13444

Description
ENCLOSURE, MCB, IP65, 12MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:200mm; External Width - Metric:267mm; External Depth - Metric:112mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MCB, IP65, 12MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:200mm; External Width - Metric:267mm; External Depth - Metric:112mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Mcb, Ip65, 12Module; Enclosure Type Schneider Electric - 67AH3696 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Mcb, Ip65, 12Module; Enclosure Type Schneider Electric
67AH3696
Enclosure, Mcb, Ip65, 12Module; Enclosure Type Schneider Electric 67AH3696
ENCLOSURE, MCB, IP65, 12MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:200mm; External Width - Metric:267mm; External Depth - Metric:112mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, MCB, IP65, 12MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:200mm; External Width - Metric:267mm; External Depth - Metric:112mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AH3696
Product Name Enclosure, Mcb, Ip65, 12Module; Enclosure Type Schneider Electric
Length 7.87 inch (200 mm)
Width 10.51 inch (267 mm)
Depth 4.41 inch (112 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-513 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
System enclosure - 850-828 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers