Schneider Electric 13442 Enclosure
ENCLOSURE, MCB, IP65, 6MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:200mm; External Width - Metric:159mm; External Depth - Metric:112mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2471621 | 67AH3694 |
| Product Name | General Purpose Enclosures | Enclosure, Mcb, Ip65, 6Module; Enclosure Type Schneider Electric |
| Length | 4.41 inch (112 mm) | 7.87 inch (200 mm) |
| Width | 6.26 inch (159 mm) | 6.26 inch (159 mm) |
| Depth | 7.87 inch (200 mm) | 4.41 inch (112 mm) |
| Material | Polymer | Plastic |