Schneider Electric Enclosure, Mcb, Ip65, 24Module; Enclosure Type Schneider Electric 13433

Description
ENCLOSURE, MCB, IP65, 24MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:460mm; External Width - Metric:340mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MCB, IP65, 24MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:460mm; External Width - Metric:340mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Mcb, Ip65, 24Module; Enclosure Type Schneider Electric - 67AH3692 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Mcb, Ip65, 24Module; Enclosure Type Schneider Electric
67AH3692
Enclosure, Mcb, Ip65, 24Module; Enclosure Type Schneider Electric 67AH3692
ENCLOSURE, MCB, IP65, 24MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:460mm; External Width - Metric:340mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, MCB, IP65, 24MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:460mm; External Width - Metric:340mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AH3692
Product Name Enclosure, Mcb, Ip65, 24Module; Enclosure Type Schneider Electric
Length 18.11 inch (460 mm)
Width 13.39 inch (340 mm)
Depth 6.3 inch (160 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details