Schneider Electric Enclosure, Mcb, Ip65, 18Module; Enclosure Type Schneider Electric 13432

Description
ENCLOSURE, MCB, IP65, 18MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:280mm; External Width - Metric:448mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MCB, IP65, 18MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:280mm; External Width - Metric:448mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Mcb, Ip65, 18Module; Enclosure Type Schneider Electric - 67AH3691 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Mcb, Ip65, 18Module; Enclosure Type Schneider Electric
67AH3691
Enclosure, Mcb, Ip65, 18Module; Enclosure Type Schneider Electric 67AH3691
ENCLOSURE, MCB, IP65, 18MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:280mm; External Width - Metric:448mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, MCB, IP65, 18MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:280mm; External Width - Metric:448mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AH3691
Product Name Enclosure, Mcb, Ip65, 18Module; Enclosure Type Schneider Electric
Length 11.02 inch (280 mm)
Width 17.64 inch (448 mm)
Depth 6.3 inch (160 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum Enclosures - aluCLIC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.11 to 7.87 inch (130 to 200 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details