HEAVY GAUGE STEEL MATERIAL
WHITE BAKED TEXTURED POWDER COATED FINISH
11 3/8 INCH
12 3/8 INCH
UL, CUL APPROVAL
2 LAMP(S)
32 W WATTAGE
F32 COMPACT FLUORESCENT LAMP TYPE
GX24Q TRIPLE 4 PIN LAMP BASE TYPE
INDY[T], JUNO[R] BRAND
STYLE CYLINDER
WITH WHITE PAINTED ALZAK[R] REFLECTOR, 120/277 V ELECTRONIC, HPF BALLAST
NOMINAL APERTURE SIZE 12 INCH
CEILING OPENING SIZE 8 9/16 INCH
LAMP MOUNTING POSITION HORIZONTAL
12 MODEL
Juno Lighting Group
Done
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL
WHITE BAKED TEXTURED POWDER COATED FINISH
11 3/8 INCH
12 3/8 INCH
UL, CUL APPROVAL
2 LAMP(S)
32 W WATTAGE
F32 COMPACT FLUORESCENT LAMP TYPE
GX24Q TRIPLE 4 PIN LAMP BASE TYPE
INDY[T], JUNO[R] BRAND
STYLE CYLINDER
WITH WHITE PAINTED ALZAK[R] REFLECTOR, 120/277 V ELECTRONIC, HPF BALLAST
NOMINAL APERTURE SIZE 12 INCH
CEILING OPENING SIZE 8 9/16 INCH
LAMP MOUNTING POSITION HORIZONTAL
12 MODEL
HEAVY GAUGE STEEL MATERIAL
WHITE BAKED TEXTURED POWDER COATED FINISH
11 3/8 INCH
12 3/8 INCH
UL, CUL APPROVAL
2 LAMP(S)
32 W WATTAGE
F32 COMPACT FLUORESCENT LAMP TYPE
GX24Q TRIPLE 4 PIN LAMP BASE TYPE
INDY[T], JUNO[R] BRAND
STYLE CYLINDER
WITH WHITE PAINTED ALZAK[R] REFLECTOR, 120/277 V ELECTRONIC, HPF BALLAST
NOMINAL APERTURE SIZE 12 INCH
CEILING OPENING SIZE 8 9/16 INCH
LAMP MOUNTING POSITION HORIZONTAL
12 MODEL
HEAVY GAUGE STEEL MATERIAL
WHITE BAKED TEXTURED POWDER COATED FINISH
11 3/8 INCH
12 3/8 INCH
UL, CUL APPROVAL
2 LAMP(S)
32 W WATTAGE
F32 COMPACT FLUORESCENT LAMP TYPE
GX24Q TRIPLE 4 PIN LAMP BASE TYPE
INDY[T], JUNO[R] BRAND
STYLE CYLINDER
WITH WHITE PAINTED ALZAK[R] REFLECTOR, 120/277 V ELECTRONIC, HPF BALLAST