Juno Lighting Group Pendant Light Fixture 12HP-32TW-CL

Description
HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 11 3/8 INCH 12 3/8 INCH UL, CUL APPROVAL 1 LAMP(S) 32 W WATTAGE F32 COMPACT FLUORESCENT LAMP TYPE GX24Q TRIPLE 4 PIN LAMP BASE TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER WITH SPECULAR CLEAR ALZAK[R] REFLECTOR, 120/277 V ELECTRONIC, HPF BALLAST NOMINAL APERTURE SIZE 12 INCH CEILING OPENING SIZE 8 9/16 INCH LAMP MOUNTING POSITION HORIZONTAL 12 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 11 3/8 INCH 12 3/8 INCH UL, CUL APPROVAL 1 LAMP(S) 32 W WATTAGE F32 COMPACT FLUORESCENT LAMP TYPE GX24Q TRIPLE 4 PIN LAMP BASE TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER WITH SPECULAR CLEAR ALZAK[R] REFLECTOR, 120/277 V ELECTRONIC, HPF BALLAST NOMINAL APERTURE SIZE 12 INCH CEILING OPENING SIZE 8 9/16 INCH LAMP MOUNTING POSITION HORIZONTAL 12 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 12HP-32TW-CL - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
12HP-32TW-CL
Pendant Light Fixture 12HP-32TW-CL
HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 11 3/8 INCH 12 3/8 INCH UL, CUL APPROVAL 1 LAMP(S) 32 W WATTAGE F32 COMPACT FLUORESCENT LAMP TYPE GX24Q TRIPLE 4 PIN LAMP BASE TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER WITH SPECULAR CLEAR ALZAK[R] REFLECTOR, 120/277 V ELECTRONIC, HPF BALLAST NOMINAL APERTURE SIZE 12 INCH CEILING OPENING SIZE 8 9/16 INCH LAMP MOUNTING POSITION HORIZONTAL 12 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • WHITE BAKED TEXTURED POWDER COATED FINISH
  • 11 3/8 INCH
  • 12 3/8 INCH
  • UL, CUL APPROVAL
  • 1 LAMP(S)
  • 32 W WATTAGE
  • F32 COMPACT FLUORESCENT LAMP TYPE
  • GX24Q TRIPLE 4 PIN LAMP BASE TYPE
  • INDY[T], JUNO[R] BRAND
  • STYLE CYLINDER
  • WITH SPECULAR CLEAR ALZAK[R] REFLECTOR, 120/277 V ELECTRONIC, HPF BALLAST
  • NOMINAL APERTURE SIZE 12 INCH
  • CEILING OPENING SIZE 8 9/16 INCH
  • LAMP MOUNTING POSITION HORIZONTAL
  • 12 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 12HP-32TW-CL
Product Name Pendant Light Fixture
Fixture Type Ceiling Fixtures; Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details