Juno Lighting Group Outdoor Wall Light 12B-P38150MB-CL

Description
CYLINDER TYPE 15 1/8 INCH W X 21 5/8 INCH H SIZE BLACK BAKED TEXTURED POWDER COATED FINISH UL, CUL APPROVAL MAGNETIC, HPF BALLAST TYPE PAR38 METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE INDY[T], JUNO[R] BRAND APPLICATION DAMP LOCATION APERTURE SIZE 12 INCH LAMP MOUNTING POSITION VERTICAL WITH SPECULAR CLEAR ALZAK[R] REFLECTOR 12B MODEL
Datasheet
Description
CYLINDER TYPE 15 1/8 INCH W X 21 5/8 INCH H SIZE BLACK BAKED TEXTURED POWDER COATED FINISH UL, CUL APPROVAL MAGNETIC, HPF BALLAST TYPE PAR38 METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE INDY[T], JUNO[R] BRAND APPLICATION DAMP LOCATION APERTURE SIZE 12 INCH LAMP MOUNTING POSITION VERTICAL WITH SPECULAR CLEAR ALZAK[R] REFLECTOR 12B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - 12B-P38150MB-CL - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
12B-P38150MB-CL
Outdoor Wall Light 12B-P38150MB-CL
CYLINDER TYPE 15 1/8 INCH W X 21 5/8 INCH H SIZE BLACK BAKED TEXTURED POWDER COATED FINISH UL, CUL APPROVAL MAGNETIC, HPF BALLAST TYPE PAR38 METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE INDY[T], JUNO[R] BRAND APPLICATION DAMP LOCATION APERTURE SIZE 12 INCH LAMP MOUNTING POSITION VERTICAL WITH SPECULAR CLEAR ALZAK[R] REFLECTOR 12B MODEL
  • CYLINDER TYPE
  • 15 1/8 INCH W X 21 5/8 INCH H SIZE
  • BLACK BAKED TEXTURED POWDER COATED FINISH
  • UL, CUL APPROVAL
  • MAGNETIC, HPF BALLAST TYPE
  • PAR38 METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • HEAVY GAUGE STEEL HOUSING MATERIAL
  • 120/277 V LAMP/BALLAST VOLTAGE
  • INDY[T], JUNO[R] BRAND
  • APPLICATION DAMP LOCATION
  • APERTURE SIZE 12 INCH
  • LAMP MOUNTING POSITION VERTICAL
  • WITH SPECULAR CLEAR ALZAK[R] REFLECTOR
  • 12B MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 12B-P38150MB-CL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details