Schneider Electric, Ltd. Servo Motor 120-087-005

Description
SERVO MOTOR, 16 IN/LB TORQUE, RESOLVER 1/1, 50 L-L V/KRPM. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 16 IN/LB TORQUE, RESOLVER 1/1, 50 L-L V/KRPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 65282006 - Radwell International
Willingboro, NJ, United States
Servo Motor
65282006
Servo Motor 65282006
SERVO MOTOR, 16 IN/LB TORQUE, RESOLVER 1/1, 50 L-L V/KRPM. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 16 IN/LB TORQUE, RESOLVER 1/1, 50 L-L V/KRPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 65282006
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

75mm linear servo 165:1 - P8-75-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details