HEAVY GAUGE ALUMINUM MATERIAL
BLACK BAKED TEXTURED POWDER COATED FINISH
9 5/8 INCH
8 7/8 INCH
UL, CUL APPROVAL
1 LAMP(S)
26 W WATTAGE
F26 COMPACT FLUORESCENT LAMP TYPE
G24Q QUAD 4 PIN LAMP BASE TYPE
INDY[T], JUNO[R] BRAND
STYLE CYLINDER
WITH SPECULAR CLEAR ALZAK[R] REFLECTOR, 120/277 V ELECTRONIC, HPF BALLAST
NOMINAL APERTURE SIZE 10 INCH
CEILING OPENING SIZE 8 9/16 INCH
LAMP MOUNTING POSITION HORIZONTAL
10 MODEL
Juno Lighting Group
Done
Datasheet
Description
HEAVY GAUGE ALUMINUM MATERIAL
BLACK BAKED TEXTURED POWDER COATED FINISH
9 5/8 INCH
8 7/8 INCH
UL, CUL APPROVAL
1 LAMP(S)
26 W WATTAGE
F26 COMPACT FLUORESCENT LAMP TYPE
G24Q QUAD 4 PIN LAMP BASE TYPE
INDY[T], JUNO[R] BRAND
STYLE CYLINDER
WITH SPECULAR CLEAR ALZAK[R] REFLECTOR, 120/277 V ELECTRONIC, HPF BALLAST
NOMINAL APERTURE SIZE 10 INCH
CEILING OPENING SIZE 8 9/16 INCH
LAMP MOUNTING POSITION HORIZONTAL
10 MODEL
HEAVY GAUGE ALUMINUM MATERIAL
BLACK BAKED TEXTURED POWDER COATED FINISH
9 5/8 INCH
8 7/8 INCH
UL, CUL APPROVAL
1 LAMP(S)
26 W WATTAGE
F26 COMPACT FLUORESCENT LAMP TYPE
G24Q QUAD 4 PIN LAMP BASE TYPE
INDY[T], JUNO[R] BRAND
STYLE CYLINDER
WITH SPECULAR CLEAR ALZAK[R] REFLECTOR, 120/277 V ELECTRONIC, HPF BALLAST
NOMINAL APERTURE SIZE 10 INCH
CEILING OPENING SIZE 8 9/16 INCH
LAMP MOUNTING POSITION HORIZONTAL
10 MODEL
HEAVY GAUGE ALUMINUM MATERIAL
BLACK BAKED TEXTURED POWDER COATED FINISH
9 5/8 INCH
8 7/8 INCH
UL, CUL APPROVAL
1 LAMP(S)
26 W WATTAGE
F26 COMPACT FLUORESCENT LAMP TYPE
G24Q QUAD 4 PIN LAMP BASE TYPE
INDY[T], JUNO[R] BRAND
STYLE CYLINDER
WITH SPECULAR CLEAR ALZAK[R] REFLECTOR, 120/277 V ELECTRONIC, HPF BALLAST