Schneider Electric Circuit Protection Accessories 10286

Description
MULTI9 2L 18 MM PITCH-12 MOD COM
Request a Quote Datasheet
Description
MULTI9 2L 18 MM PITCH-12 MOD COM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection Accessories - 4008-10286-ND - DigiKey
Thief River Falls, MN, United States
Circuit Protection Accessories
4008-10286-ND
Circuit Protection Accessories 4008-10286-ND
MULTI9 2L 18 MM PITCH-12 MOD COM

MULTI9 2L 18 MM PITCH-12 MOD COM

Buy Now Datasheet
Mutli 9 Comb Bus Bar 12 Pole 2 Phase Schneider Electric - 24X0031 - Newark, An Avnet Company
Chicago, IL, United States
Mutli 9 Comb Bus Bar 12 Pole 2 Phase Schneider Electric
24X0031
Mutli 9 Comb Bus Bar 12 Pole 2 Phase Schneider Electric 24X0031
MUTLI 9 COMB BUS BAR 12 POLE 2 PHASE

MUTLI 9 COMB BUS BAR 12 POLE 2 PHASE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 4008-10286-ND 24X0031
Product Name Circuit Protection Accessories Mutli 9 Comb Bus Bar 12 Pole 2 Phase Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Tvs Diode; Clamping Voltage Vc Max Infineon - 68R0498 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
Plug-In GFCI Plug Compact Size Manual Reset 5-20P UL Recoginzed - G20PMR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 7692000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 4032 (10280m)
Standards and Certifications RoHS
View Details