Schneider Electric, Ltd. Current Transformer 100R801

Description
CURRENT TRANSFORMER, 800:5 4 ID. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, 800:5 4 ID. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 57267742 - Radwell International
Willingboro, NJ, United States
Current Transformer
57267742
Current Transformer 57267742
CURRENT TRANSFORMER, 800:5 4 ID. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, 800:5 4 ID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 57267742
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3326-000 - TE Connectivity
Specs
Burden 10 VA
Secondary Current 5 amps
View Details
Split-core current transformer - 855-4101/500-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details