Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 10-BL

Description
ADJUSTABLE GIMBAL RING TYPE 5 INCH DIA SIZE BLACK FINISH IC1P/TC1/TC1S/TC1R/A PT1 SERIES R/PAR20 UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 50 W, ES20 75 W INCANDESCENT LAMP TYPE 10 MODEL
Datasheet
Description
ADJUSTABLE GIMBAL RING TYPE 5 INCH DIA SIZE BLACK FINISH IC1P/TC1/TC1S/TC1R/A PT1 SERIES R/PAR20 UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 50 W, ES20 75 W INCANDESCENT LAMP TYPE 10 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 10-BL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
10-BL
Incandescent/Fluorescent/HID Recessed Trim 10-BL
ADJUSTABLE GIMBAL RING TYPE 5 INCH DIA SIZE BLACK FINISH IC1P/TC1/TC1S/TC1R/A PT1 SERIES R/PAR20 UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 50 W, ES20 75 W INCANDESCENT LAMP TYPE 10 MODEL
  • ADJUSTABLE GIMBAL RING TYPE
  • 5 INCH DIA SIZE
  • BLACK FINISH
  • IC1P/TC1/TC1S/TC1R/APT1 SERIES R/PAR20 UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR20 50 W, ES20 75 W INCANDESCENT LAMP TYPE
  • 10 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 10-BL
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details