Schneider Electric Voltage Transformer, 240V, 480V, 1.5Kva; Input Voltage Square D By Schneider Electric 1.5S82F

Description
VOLTAGE TRANSFORMER, 240V, 480V, 1.5KVA; Input Voltage:240V, 480V; Output Voltage:48V; Power Rating:1.5kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VOLTAGE TRANSFORMER, 240V, 480V, 1.5KVA; Input Voltage:240V, 480V; Output Voltage:48V; Power Rating:1.5kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Transformer, 240V, 480V, 1.5Kva; Input Voltage Square D By Schneider Electric - 20K5089 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transformer, 240V, 480V, 1.5Kva; Input Voltage Square D By Schneider Electric
20K5089
Voltage Transformer, 240V, 480V, 1.5Kva; Input Voltage Square D By Schneider Electric 20K5089
VOLTAGE TRANSFORMER, 240V, 480V, 1.5KVA; Input Voltage:240V, 480V; Output Voltage:48V; Power Rating:1.5kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

VOLTAGE TRANSFORMER, 240V, 480V, 1.5KVA; Input Voltage:240V, 480V; Output Voltage:48V; Power Rating:1.5kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 20K5089
Product Name Voltage Transformer, 240V, 480V, 1.5Kva; Input Voltage Square D By Schneider Electric
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
oil Immersed transformer - No.1601430136060 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Pulse Transformers - 486-5486-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Pulse Transformers - 800078-SF - TE Connectivity
Specs
Standards RoHS; EU ELV Compliant
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details