Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHTNING PROTECTION SYSTEMS
APC BY SCHNEIDER ELECTRIC
0M-APCL0809X1P -- ASSY COMMON TDWV0511G 460V 60HZ UL APC
APC by Schneider Electric
Assy Common Tdwv0511G 460V 60Hz Ul Apc
0M-APCL0809X1P
Description
ASSY COMMON TDWV0511G 460V 60HZ UL
Newark, An Avnet Company
Done
Description
ASSY COMMON TDWV0511G 460V 60HZ UL
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Assy Common Tdwv0511G 460V 60Hz Ul Apc
45W4551
Assy Common Tdwv0511G 460V 60Hz Ul Apc
45W4551
ASSY COMMON TDWV0511G 460V 60HZ UL
ASSY COMMON TDWV0511G 460V 60HZ UL
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Lightning Protection Systems
Product Number
45W4551
Product Name
Assy Common Tdwv0511G 460V 60Hz Ul Apc
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Lightning Arresters & Surge Arresters
EN6384-000
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
Lightning Strike Material
MicroGrid®
View Details
Ethernet Extension Experts (Enable-IT, Inc.)
265LP Gigabit Ethernet Lightning Protection Kit
View Details
Fairview Microwave Inc.
Quarter Wave Stub RF Surge Protector, Type N F/F, Low PIM, 800 - 2,250MHz
FMSP1065
View Details