MAXPRO Technologies, Inc. Oil or Oil/ Water PPO Series Pump PPO4

Description
PPO pumps are lightweight and rugged making them ideal for portable power packs and are available in eight pressure ratios as listed below. PPO pumps are single acting, single air drive head types. Click on the underlined item number below to request a quote. Anodized aluminum bodies and plungers on the PP04-PP012, cast iron bodies on the PP022-PP0189. Tool steel plungers and polyurethane seals on all. Pumps come standard with bottom inlet. Maximum air drive pressure is 145 psi. PPO pumps require less drive pressure because the pump is driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to catalog number.
Description
PPO pumps are lightweight and rugged making them ideal for portable power packs and are available in eight pressure ratios as listed below. PPO pumps are single acting, single air drive head types. Click on the underlined item number below to request a quote. Anodized aluminum bodies and plungers on the PP04-PP012, cast iron bodies on the PP022-PP0189. Tool steel plungers and polyurethane seals on all. Pumps come standard with bottom inlet. Maximum air drive pressure is 145 psi. PPO pumps require less drive pressure because the pump is driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to catalog number.

Suppliers

Company
Product
Description
Supplier Links
Oil or Oil/ Water PPO Series Pump - PPO4 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Oil or Oil/ Water PPO Series Pump
PPO4
Oil or Oil/ Water PPO Series Pump PPO4
PPO pumps are lightweight and rugged making them ideal for portable power packs and are available in eight pressure ratios as listed below. PPO pumps are single acting, single air drive head types. Click on the underlined item number below to request a quote. Anodized aluminum bodies and plungers on the PP04-PP012, cast iron bodies on the PP022-PP0189. Tool steel plungers and polyurethane seals on all. Pumps come standard with bottom inlet. Maximum air drive pressure is 145 psi. PPO pumps require less drive pressure because the pump is driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to catalog number.

PPO pumps are lightweight and rugged making them ideal for portable power packs and are available in eight pressure ratios as listed below. PPO pumps are single acting, single air drive head types.
Click on the underlined item number below to request a quote.

  • Anodized aluminum bodies and plungers on the PP04-PP012, cast iron bodies on the PP022-PP0189. Tool steel plungers and polyurethane seals on all.
  • Pumps come standard with bottom inlet.
  • Maximum air drive pressure is 145 psi. PPO pumps require less drive pressure because the pump is driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation.
  • Minimum air drive pressure 15 psi.
  • For air control option ... add – ACM to catalog number.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number PPO4
Product Name Oil or Oil/ Water PPO Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details