MAXPRO Technologies, Inc. Oil or Oil/ Water PPO Series Pump PPO12

Description
PPO pumps are lightweight and rugged making them ideal for portable power packs and are available in eight pressure ratios as listed below. PPO pumps are single acting, single air drive head types. Click on the underlined item number below to request a quote. Anodized aluminum bodies and plungers on the PP04-PP012, cast iron bodies on the PP022-PP0189. Tool steel plungers and polyurethane seals on all. Pumps come standard with bottom inlet. Maximum air drive pressure is 145 psi. PPO pumps require less drive pressure because the pump is driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to catalog number.
Description
PPO pumps are lightweight and rugged making them ideal for portable power packs and are available in eight pressure ratios as listed below. PPO pumps are single acting, single air drive head types. Click on the underlined item number below to request a quote. Anodized aluminum bodies and plungers on the PP04-PP012, cast iron bodies on the PP022-PP0189. Tool steel plungers and polyurethane seals on all. Pumps come standard with bottom inlet. Maximum air drive pressure is 145 psi. PPO pumps require less drive pressure because the pump is driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to catalog number.

Suppliers

Company
Product
Description
Supplier Links
Oil or Oil/ Water PPO Series Pump - PPO12 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Oil or Oil/ Water PPO Series Pump
PPO12
Oil or Oil/ Water PPO Series Pump PPO12
PPO pumps are lightweight and rugged making them ideal for portable power packs and are available in eight pressure ratios as listed below. PPO pumps are single acting, single air drive head types. Click on the underlined item number below to request a quote. Anodized aluminum bodies and plungers on the PP04-PP012, cast iron bodies on the PP022-PP0189. Tool steel plungers and polyurethane seals on all. Pumps come standard with bottom inlet. Maximum air drive pressure is 145 psi. PPO pumps require less drive pressure because the pump is driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation. Minimum air drive pressure 15 psi. For air control option ... add – ACM to catalog number.

PPO pumps are lightweight and rugged making them ideal for portable power packs and are available in eight pressure ratios as listed below. PPO pumps are single acting, single air drive head types.
Click on the underlined item number below to request a quote.

  • Anodized aluminum bodies and plungers on the PP04-PP012, cast iron bodies on the PP022-PP0189. Tool steel plungers and polyurethane seals on all.
  • Pumps come standard with bottom inlet.
  • Maximum air drive pressure is 145 psi. PPO pumps require less drive pressure because the pump is driven in both directions with no spring under the piston. This design reduces noise and provides less chance of cavitation.
  • Minimum air drive pressure 15 psi.
  • For air control option ... add – ACM to catalog number.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number PPO12
Product Name Oil or Oil/ Water PPO Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
62 1/2D1-GX690 S/G Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump
Discharge Pressure 156.0 psi (110 m of Water)
Liquid Flow 250.000 GPM (946.97 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details