MAXPRO Technologies, Inc. Water or Oil PP-HL Series Pump PP22-HL

Description
PP-HL pumps are compact, lightweight and hand-operated. They are ideal for precision pressurization in calibration of gauges and pressure transducers. They also offer the ability to generate pressure when there is little or no air pressure available. PP-HL series pumps have stainless steel bodies and plungers with polyurethane seals and Buna “N” O-rings. PP-HL series pumps can be used with water or oil. PP-HL series pumps can be wall mounted or ordered with a base plate, ... add – BP to catalog number or for a one gallon stainless steel reservoir, ... add – 1 G to the catalog number. All PP-HL series pumps are standard with a bottom inlet.For a side inlet, add – S.
Description
PP-HL pumps are compact, lightweight and hand-operated. They are ideal for precision pressurization in calibration of gauges and pressure transducers. They also offer the ability to generate pressure when there is little or no air pressure available. PP-HL series pumps have stainless steel bodies and plungers with polyurethane seals and Buna “N” O-rings. PP-HL series pumps can be used with water or oil. PP-HL series pumps can be wall mounted or ordered with a base plate, ... add – BP to catalog number or for a one gallon stainless steel reservoir, ... add – 1 G to the catalog number. All PP-HL series pumps are standard with a bottom inlet.For a side inlet, add – S.

Suppliers

Company
Product
Description
Supplier Links
Water or Oil PP-HL Series Pump - PP22-HL - MAXPRO Technologies, Inc.
Fairview, PA, USA
Water or Oil PP-HL Series Pump
PP22-HL
Water or Oil PP-HL Series Pump PP22-HL
PP-HL pumps are compact, lightweight and hand-operated. They are ideal for precision pressurization in calibration of gauges and pressure transducers. They also offer the ability to generate pressure when there is little or no air pressure available. PP-HL series pumps have stainless steel bodies and plungers with polyurethane seals and Buna “N” O-rings. PP-HL series pumps can be used with water or oil. PP-HL series pumps can be wall mounted or ordered with a base plate, ... add – BP to catalog number or for a one gallon stainless steel reservoir, ... add – 1 G to the catalog number. All PP-HL series pumps are standard with a bottom inlet.For a side inlet, add – S.

PP-HL pumps are compact, lightweight and hand-operated. They are ideal for precision pressurization in calibration of gauges and pressure transducers. They also offer the ability to generate pressure when there is little or no air pressure available.

  • PP-HL series pumps have stainless steel bodies and plungers with polyurethane seals and Buna “N” O-rings.
  • PP-HL series pumps can be used with water or oil.
  • PP-HL series pumps can be wall mounted or ordered with a base plate, ... add – BP to catalog number or for a one gallon stainless steel reservoir, ... add – 1 G to the catalog number.
  • All PP-HL series pumps are standard with a bottom inlet.For a side inlet, add – S.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number PP22-HL
Product Name Water or Oil PP-HL Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Heavy Duty Dry Vac™ -  - EXAIR
Specs
Pump Type Drum Pump
Power Source Air or Pneumatic
Pump Housing Material Hardened Alloy
View Details