Pneumatic actuators are designed to be used with 2-way & 3-way style ball valves for remote operation.
Two styles available:
Double acting: (air to open / air to close)
Single acting: (air to open / spring to close)
Optional limit switches with visual indication available.
Actuators are anodized aluminum, which provides good corrosion resistance. Stainless steel material is available upon request.
Maximum operating air pressure is 145 psi.
Inlet air supply connection is 1/8” FNPT
Actuator operating temperature: -4°F to 203°F.
Minimal required air pressure is 80 psi.
Opening & closing time is less than one second.
MAXPRO Technologies, Inc.
Done
Description
Pneumatic actuators are designed to be used with 2-way & 3-way style ball valves for remote operation.
Two styles available:
Double acting: (air to open / air to close)
Single acting: (air to open / spring to close)
Optional limit switches with visual indication available.
Actuators are anodized aluminum, which provides good corrosion resistance. Stainless steel material is available upon request.
Maximum operating air pressure is 145 psi.
Inlet air supply connection is 1/8” FNPT
Actuator operating temperature: -4°F to 203°F.
Minimal required air pressure is 80 psi.
Opening & closing time is less than one second.
Pneumatic actuators are designed to be used with 2-way & 3-way style ball valves for remote operation.
Two styles available:
Double acting: (air to open / air to close)
Single acting: (air to open / spring to close)
Optional limit switches with visual indication available.
Actuators are anodized aluminum, which provides good corrosion resistance. Stainless steel material is available upon request.
Maximum operating air pressure is 145 psi.
Inlet air supply connection is 1/8” FNPT
Actuator operating temperature: -4°F to 203°F.
Minimal required air pressure is 80 psi.
Opening & closing time is less than one second.
Pneumatic actuators are designed to be used with 2-way & 3-way style ball valves for remote operation.
Two styles available:
Double acting: (air to open / air to close)
Single acting: (air to open / spring to close)
Optional limit switches with visual indication available.
Actuators are anodized aluminum, which provides good corrosion resistance. Stainless steel material is available upon request.