MAXPRO Technologies, Inc. Double Acting, Air Driven Amplifier MTNB3-DLE30

Description
MAXPRO nitrogen gas booster packages offer an economical method of boosting nitrogen (or other select gases or air) gas pressure up to 4,400 psi. The package features a compact and lightweight arrangement that is turn-key and fully tested. No electrical power required, only a 75 psi shop air source is needed. Single and double acting boosters are available to meet flow rate requirements. Applications “Pop floats” or tire filling Pressurizing shock struts Charging hydraulic accumulators Gas reclaim from bottles Boosting pressures from nitrogen generators Boosting pressures from vaporized liquid nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer service life All packages include: contaminant free operation with complete separation and isolation between the gas and air drive sections automatic shut-off at desired outlet pressure for unattended operation safety relief valves and gauges on gas and air/nitrogen sides drive air/nitrogen shut-off ball valve to manually stop booster manual vent valve for venting gas pressure prior to disconnecting outlet line drive air/nitrogen connection is 1/2" FNPT gas outlet connection is 1/4" FNPT for air driven version, gas inlet connection is 1/4" FNPT for air driven version, an air filter is included
Description
MAXPRO nitrogen gas booster packages offer an economical method of boosting nitrogen (or other select gases or air) gas pressure up to 4,400 psi. The package features a compact and lightweight arrangement that is turn-key and fully tested. No electrical power required, only a 75 psi shop air source is needed. Single and double acting boosters are available to meet flow rate requirements. Applications “Pop floats” or tire filling Pressurizing shock struts Charging hydraulic accumulators Gas reclaim from bottles Boosting pressures from nitrogen generators Boosting pressures from vaporized liquid nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer service life All packages include: contaminant free operation with complete separation and isolation between the gas and air drive sections automatic shut-off at desired outlet pressure for unattended operation safety relief valves and gauges on gas and air/nitrogen sides drive air/nitrogen shut-off ball valve to manually stop booster manual vent valve for venting gas pressure prior to disconnecting outlet line drive air/nitrogen connection is 1/2" FNPT gas outlet connection is 1/4" FNPT for air driven version, gas inlet connection is 1/4" FNPT for air driven version, an air filter is included

Suppliers

Company
Product
Description
Supplier Links
Double Acting, Air Driven Amplifier - MTNB3-DLE30 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Double Acting, Air Driven Amplifier
MTNB3-DLE30
Double Acting, Air Driven Amplifier MTNB3-DLE30
MAXPRO nitrogen gas booster packages offer an economical method of boosting nitrogen (or other select gases or air) gas pressure up to 4,400 psi. The package features a compact and lightweight arrangement that is turn-key and fully tested. No electrical power required, only a 75 psi shop air source is needed. Single and double acting boosters are available to meet flow rate requirements. Applications “Pop floats” or tire filling Pressurizing shock struts Charging hydraulic accumulators Gas reclaim from bottles Boosting pressures from nitrogen generators Boosting pressures from vaporized liquid nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer service life All packages include: contaminant free operation with complete separation and isolation between the gas and air drive sections automatic shut-off at desired outlet pressure for unattended operation safety relief valves and gauges on gas and air/nitrogen sides drive air/nitrogen shut-off ball valve to manually stop booster manual vent valve for venting gas pressure prior to disconnecting outlet line drive air/nitrogen connection is 1/2" FNPT gas outlet connection is 1/4" FNPT for air driven version, gas inlet connection is 1/4" FNPT for air driven version, an air filter is included

MAXPRO nitrogen gas booster packages offer an economical method of boosting nitrogen (or other select gases or air) gas pressure up to 4,400 psi. The package features a compact and lightweight arrangement that is turn-key and fully tested. No electrical power required, only a 75 psi shop air source is needed. Single and double acting boosters are available to meet flow rate requirements.

Applications

  • “Pop floats” or tire filling
  • Pressurizing shock struts
  • Charging hydraulic accumulators
  • Gas reclaim from bottles
  • Boosting pressures from nitrogen generators
  • Boosting pressures from vaporized liquid nitrogen

Features

  • Available for plant air or nitrogen drive
  • Nitrogen drive units include:
    • high pressure regulator with gauge
    • gas supply pressure switch to stop booster when supply bottle pressure is too low
    • dry air spool modification on the booster for longer service life
  • All packages include:
    • contaminant free operation with complete separation and isolation between the gas and air drive sections
    • automatic shut-off at desired outlet pressure for unattended operation
    • safety relief valves and gauges on gas and air/nitrogen sides
    • drive air/nitrogen shut-off ball valve to manually stop booster
    • manual vent valve for venting gas pressure prior to disconnecting outlet line
    • drive air/nitrogen connection is 1/2" FNPT
    • gas outlet connection is 1/4" FNPT
    • for air driven version, gas inlet connection is 1/4" FNPT
    • for air driven version, an air filter is included
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number MTNB3-DLE30
Product Name Double Acting, Air Driven Amplifier
Technology Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 4500 psi (3167 m H2O)
Fluid Compatibility Air
View Details
Pressure booster - DPA-63-10-CRVZS10 - Festo Corporation
Specs
Technology Type Pneumatic
Maximum Output Pressure 29.01 to 116 psi (20.41 to 81.66 m H2O)
Piston Travel 2.48 inch (63 mm)
View Details
In-Line Pressure Intensifier - MP-T - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 4351 to 11603 psi (3062 to 8166 m H2O)
Pressure Intensification Factor 1.5 to 9
View Details