MAXPRO Technologies, Inc. Double Acting Oxygen Booster Package MT02-2-DLE30

Description
Small, lightweight and economical, MAXPRO oxygen gas booster packages are ideal for aircraft and bottle filling applications. Requires only an air source for power (70 psi minimum) and an oxygen supply bottle that can be used to as low as 100 psi.These booster packages will achieve 1,800 psi or 2,000 psi outlet pressures. Single and double acting boosters are available to meet flow rate requirements Features All stainless steel components, cleaned for oxygen service Contaminant free operation with complete separation and isolation between the oxygen and air drive sections No electrical power required, only a 70 psi shop air source Automatic shut-off at desired outlet pressure for unattended operation Safety relief devices and pressure gauges included on both gas and air sides Manual vent valve for venting gas pressure prior to disconnecting outlet line Drive air filter and shut-off ball valve to manually stop booster Drive air connection is 1/2" FNPT Oxygen gas inlet and outlet connections are 1/4" FNPT All components are mounted to the booster and tested prior to shipment
Description
Small, lightweight and economical, MAXPRO oxygen gas booster packages are ideal for aircraft and bottle filling applications. Requires only an air source for power (70 psi minimum) and an oxygen supply bottle that can be used to as low as 100 psi.These booster packages will achieve 1,800 psi or 2,000 psi outlet pressures. Single and double acting boosters are available to meet flow rate requirements Features All stainless steel components, cleaned for oxygen service Contaminant free operation with complete separation and isolation between the oxygen and air drive sections No electrical power required, only a 70 psi shop air source Automatic shut-off at desired outlet pressure for unattended operation Safety relief devices and pressure gauges included on both gas and air sides Manual vent valve for venting gas pressure prior to disconnecting outlet line Drive air filter and shut-off ball valve to manually stop booster Drive air connection is 1/2" FNPT Oxygen gas inlet and outlet connections are 1/4" FNPT All components are mounted to the booster and tested prior to shipment

Suppliers

Company
Product
Description
Supplier Links
Double Acting Oxygen Booster Package - MT02-2-DLE30 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Double Acting Oxygen Booster Package
MT02-2-DLE30
Double Acting Oxygen Booster Package MT02-2-DLE30
Small, lightweight and economical, MAXPRO oxygen gas booster packages are ideal for aircraft and bottle filling applications. Requires only an air source for power (70 psi minimum) and an oxygen supply bottle that can be used to as low as 100 psi.These booster packages will achieve 1,800 psi or 2,000 psi outlet pressures. Single and double acting boosters are available to meet flow rate requirements Features All stainless steel components, cleaned for oxygen service Contaminant free operation with complete separation and isolation between the oxygen and air drive sections No electrical power required, only a 70 psi shop air source Automatic shut-off at desired outlet pressure for unattended operation Safety relief devices and pressure gauges included on both gas and air sides Manual vent valve for venting gas pressure prior to disconnecting outlet line Drive air filter and shut-off ball valve to manually stop booster Drive air connection is 1/2" FNPT Oxygen gas inlet and outlet connections are 1/4" FNPT All components are mounted to the booster and tested prior to shipment

Small, lightweight and economical, MAXPRO oxygen gas booster packages are ideal for aircraft and bottle filling applications. Requires only an air source for power (70 psi minimum) and an oxygen supply bottle that can be used to as low as 100 psi.These booster packages will achieve 1,800 psi or 2,000 psi outlet pressures. Single and double acting boosters are available to meet flow rate requirements

Features

  • All stainless steel components, cleaned for oxygen service
  • Contaminant free operation with complete separation and isolation between the oxygen and air drive sections
  • No electrical power required, only a 70 psi shop air source
  • Automatic shut-off at desired outlet pressure for unattended operation
  • Safety relief devices and pressure gauges included on both gas and air sides
  • Manual vent valve for venting gas pressure prior to disconnecting outlet line
  • Drive air filter and shut-off ball valve to manually stop booster
  • Drive air connection is 1/2" FNPT
  • Oxygen gas inlet and outlet connections are 1/4" FNPT
  • All components are mounted to the booster and tested prior to shipment
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number MT02-2-DLE30
Product Name Double Acting Oxygen Booster Package
Technology Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Air Over Oil Intensifiers - OVLBOOST™ 44mm 7.8:1 -  - Branham, W.C. Inc.
Specs
Technology Type Pneumatic
Maximum Output Pressure 780 psi (549 m H2O)
View Details
Air Jet Amplifiers -  - Vortec
Specs
Technology Type Pneumatic
Fluid Compatibility Air
View Details
Rotary Gear Flow Dividers - GC Series - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 3500 psi (2463 m H2O)
Maximum Inlet Flow 393 to 2079 in³/min (386 to 2044 L/hr)
View Details