MAXPRO Technologies, Inc. 2:1 Ratio Single Stage, Double Acting Amplifier MPLV4-1

Description
For applications demanding a high flow rate as well as increased air pressure, MAXPRO offers a variety of 2:1 ratio single stage – double acting air amplifiers to meet your flow demands. These 2:1 units include the MPLV2, SPLV2and GPLV2. These air amplifiers are a safe and efficient solution to insufficient air pressures at work stations. The GPLV2 can deliver twice the amount of supply pressure, up to 300 psi, with flow rates up to 125 SCFM.
Description
For applications demanding a high flow rate as well as increased air pressure, MAXPRO offers a variety of 2:1 ratio single stage – double acting air amplifiers to meet your flow demands. These 2:1 units include the MPLV2, SPLV2and GPLV2. These air amplifiers are a safe and efficient solution to insufficient air pressures at work stations. The GPLV2 can deliver twice the amount of supply pressure, up to 300 psi, with flow rates up to 125 SCFM.

Suppliers

Company
Product
Description
Supplier Links
2:1 Ratio Single Stage, Double Acting Amplifier - MPLV4-1 - MAXPRO Technologies, Inc.
Fairview, PA, USA
2:1 Ratio Single Stage, Double Acting Amplifier
MPLV4-1
2:1 Ratio Single Stage, Double Acting Amplifier MPLV4-1
For applications demanding a high flow rate as well as increased air pressure, MAXPRO offers a variety of 2:1 ratio single stage – double acting air amplifiers to meet your flow demands. These 2:1 units include the MPLV2, SPLV2and GPLV2. These air amplifiers are a safe and efficient solution to insufficient air pressures at work stations. The GPLV2 can deliver twice the amount of supply pressure, up to 300 psi, with flow rates up to 125 SCFM.

For applications demanding a high flow rate as well as increased air pressure, MAXPRO offers a variety of 2:1 ratio single stage – double acting air amplifiers to meet your flow demands. These 2:1 units include the MPLV2, SPLV2and GPLV2. These air amplifiers are a safe and efficient solution to insufficient air pressures at work stations. The GPLV2 can deliver twice the amount of supply pressure, up to 300 psi, with flow rates up to 125 SCFM.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number MPLV4-1
Product Name 2:1 Ratio Single Stage, Double Acting Amplifier
Technology Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

8
Specs
Technology Type Pneumatic
Maximum Output Pressure 3200 to 5000 psi (2252 to 3519 m H2O)
Pressure Intensification Factor 16 to 50
View Details
Air Over Oil Intensifiers - OVLBOOST™ 44mm 7.8:1 -  - Branham, W.C. Inc.
Specs
Technology Type Pneumatic
Maximum Output Pressure 780 psi (549 m H2O)
View Details
Pressure booster - DPA-100-D - Festo Corporation
Specs
Maximum Output Pressure 36.26 to 116 psi (25.52 to 81.66 m H2O)
Piston Travel 3.94 inch (100 mm)
View Details