MAXPRO Technologies, Inc. Chemical LSF Series Pump LSF25

Description
LSF pumps have stainless steel bodies and plungers. LSF pumps have PTFE seals with Viton2 O-rings. Pumps come standard with a bottom inlet. For side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to LSF catalog number.
Description
LSF pumps have stainless steel bodies and plungers. LSF pumps have PTFE seals with Viton2 O-rings. Pumps come standard with a bottom inlet. For side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to LSF catalog number.

Suppliers

Company
Product
Description
Supplier Links
Chemical LSF Series Pump - LSF25 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Chemical LSF Series Pump
LSF25
Chemical LSF Series Pump LSF25
LSF pumps have stainless steel bodies and plungers. LSF pumps have PTFE seals with Viton2 O-rings. Pumps come standard with a bottom inlet. For side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to LSF catalog number.
  • LSF pumps have stainless steel bodies and plungers.
  • LSF pumps have PTFE seals with Viton2 O-rings.
  • Pumps come standard with a bottom inlet. For side inlet add – S.
  • Maximum air drive pressure 145 psi.
  • Minimum air drive pressure 15 psi.
  • For air control option ... add – ACP to LSF catalog number.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number LSF25
Product Name Chemical LSF Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details