MAXPRO Technologies, Inc. Water or Oil L Series Pump L500-2

Description
L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except as noted. L series pumps come standard with a bottom or side inlet. For side inlet, add – S to catalog number. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All L pumps come with an unregulated pilot port, 1/8" FNPT, in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation. All L pumps are available with a double air drive head. Thisdoubles the pressure ratio of the pump, allowing the use of alower ratio base pump, to provide higher flow rates. It is alsoused to achieve a given outlet pressure with less air drivepressure. Add – 2 to the catalog number.
Description
L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except as noted. L series pumps come standard with a bottom or side inlet. For side inlet, add – S to catalog number. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All L pumps come with an unregulated pilot port, 1/8" FNPT, in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation. All L pumps are available with a double air drive head. Thisdoubles the pressure ratio of the pump, allowing the use of alower ratio base pump, to provide higher flow rates. It is alsoused to achieve a given outlet pressure with less air drivepressure. Add – 2 to the catalog number.

Suppliers

Company
Product
Description
Supplier Links
Water or Oil L Series Pump - L500-2 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Water or Oil L Series Pump
L500-2
Water or Oil L Series Pump L500-2
L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except as noted. L series pumps come standard with a bottom or side inlet. For side inlet, add – S to catalog number. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All L pumps come with an unregulated pilot port, 1/8" FNPT, in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation. All L pumps are available with a double air drive head. Thisdoubles the pressure ratio of the pump, allowing the use of alower ratio base pump, to provide higher flow rates. It is alsoused to achieve a given outlet pressure with less air drivepressure. Add – 2 to the catalog number.

L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head.

  • L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except as noted.
  • L series pumps come standard with a bottom or side inlet. For side inlet, add – S to catalog number.
  • Maximum air drive pressure 145 psi.
  • Minimum air drive pressure 15 psi.
  • For air control option ... add – ACP to catalog number.
  • All L pumps come with an unregulated pilot port, 1/8" FNPT, in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation.
  • All L pumps are available with a double air drive head. Thisdoubles the pressure ratio of the pump, allowing the use of alower ratio base pump, to provide higher flow rates. It is alsoused to achieve a given outlet pressure with less air drivepressure. Add – 2 to the catalog number.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number L500-2
Product Name Water or Oil L Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

04A52-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.2 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 2.00 HP
View Details