MAXPRO Technologies, Inc. Water or Oil L Series Pump L400-2-VE

Description
L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except as noted. L series pumps come standard with a bottom or side inlet. For side inlet, add – S to catalog number. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All L pumps come with an unregulated pilot port, 1/8" FNPT, in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation. All L pumps are available with a double air drive head. Thisdoubles the pressure ratio of the pump, allowing the use of alower ratio base pump, to provide higher flow rates. It is alsoused to achieve a given outlet pressure with less air drivepressure. Add – 2 to the catalog number.
Description
L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except as noted. L series pumps come standard with a bottom or side inlet. For side inlet, add – S to catalog number. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All L pumps come with an unregulated pilot port, 1/8" FNPT, in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation. All L pumps are available with a double air drive head. Thisdoubles the pressure ratio of the pump, allowing the use of alower ratio base pump, to provide higher flow rates. It is alsoused to achieve a given outlet pressure with less air drivepressure. Add – 2 to the catalog number.

Suppliers

Company
Product
Description
Supplier Links
Water or Oil L Series Pump - L400-2-VE - MAXPRO Technologies, Inc.
Fairview, PA, USA
Water or Oil L Series Pump
L400-2-VE
Water or Oil L Series Pump L400-2-VE
L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except as noted. L series pumps come standard with a bottom or side inlet. For side inlet, add – S to catalog number. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All L pumps come with an unregulated pilot port, 1/8" FNPT, in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation. All L pumps are available with a double air drive head. Thisdoubles the pressure ratio of the pump, allowing the use of alower ratio base pump, to provide higher flow rates. It is alsoused to achieve a given outlet pressure with less air drivepressure. Add – 2 to the catalog number.

L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head.

  • L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except as noted.
  • L series pumps come standard with a bottom or side inlet. For side inlet, add – S to catalog number.
  • Maximum air drive pressure 145 psi.
  • Minimum air drive pressure 15 psi.
  • For air control option ... add – ACP to catalog number.
  • All L pumps come with an unregulated pilot port, 1/8" FNPT, in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation.
  • All L pumps are available with a double air drive head. Thisdoubles the pressure ratio of the pump, allowing the use of alower ratio base pump, to provide higher flow rates. It is alsoused to achieve a given outlet pressure with less air drivepressure. Add – 2 to the catalog number.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number L400-2-VE
Product Name Water or Oil L Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.f7 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 10.00 HP
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details