MAXPRO Technologies, Inc. Water or Oil L Series Pump L25-VE

Description
L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except as noted. L series pumps come standard with a bottom or side inlet. For side inlet, add – S to catalog number. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All L pumps come with an unregulated pilot port, 1/8" FNPT, in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation. All L pumps are available with a double air drive head. Thisdoubles the pressure ratio of the pump, allowing the use of alower ratio base pump, to provide higher flow rates. It is alsoused to achieve a given outlet pressure with less air drivepressure. Add – 2 to the catalog number.
Description
L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except as noted. L series pumps come standard with a bottom or side inlet. For side inlet, add – S to catalog number. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All L pumps come with an unregulated pilot port, 1/8" FNPT, in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation. All L pumps are available with a double air drive head. Thisdoubles the pressure ratio of the pump, allowing the use of alower ratio base pump, to provide higher flow rates. It is alsoused to achieve a given outlet pressure with less air drivepressure. Add – 2 to the catalog number.

Suppliers

Company
Product
Description
Supplier Links
Water or Oil L Series Pump - L25-VE - MAXPRO Technologies, Inc.
Fairview, PA, USA
Water or Oil L Series Pump
L25-VE
Water or Oil L Series Pump L25-VE
L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except as noted. L series pumps come standard with a bottom or side inlet. For side inlet, add – S to catalog number. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to catalog number. All L pumps come with an unregulated pilot port, 1/8" FNPT, in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation. All L pumps are available with a double air drive head. Thisdoubles the pressure ratio of the pump, allowing the use of alower ratio base pump, to provide higher flow rates. It is alsoused to achieve a given outlet pressure with less air drivepressure. Add – 2 to the catalog number.

L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head.

  • L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except as noted.
  • L series pumps come standard with a bottom or side inlet. For side inlet, add – S to catalog number.
  • Maximum air drive pressure 145 psi.
  • Minimum air drive pressure 15 psi.
  • For air control option ... add – ACP to catalog number.
  • All L pumps come with an unregulated pilot port, 1/8" FNPT, in the top cap. This feature provides more accurate pressure control and is an ideal location for control instrumentation.
  • All L pumps are available with a double air drive head. Thisdoubles the pressure ratio of the pump, allowing the use of alower ratio base pump, to provide higher flow rates. It is alsoused to achieve a given outlet pressure with less air drivepressure. Add – 2 to the catalog number.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number L25-VE
Product Name Water or Oil L Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Flap Valve AODD Pumps - HDF1___HDF25 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 70.000 GPM (0.00 to 265.15 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Pressure Pumps - 5289696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Positive Displacement Pump
Pump Housing Material Nickel plated brass
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Micro Gear Pumps - 0.25 - 0.5 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2755.7 to 3335.9 psi (1937 to 2345 m of Water)
Power Source NoSourceIncluded
View Details