MAXPRO Technologies, Inc. Double Air Head, Two Stage Amplifier DLE15-30-2

Description
For the greatest combination of pressure and compression ratios the double acting– two stage – double air head models are ideal. There are four double air head – two stage boosters, DLE5-30-2, DLE15-30-2, DLE15-75-2 and DLE30-75-2. These boosters provide maximum flow in low air drive and gas supply pressure conditions. For high pressure applications or where air drive pressure is low MAXPRO offers three double acting – single stage boosters with a double air head. These models include the DLE15-2, DLE30-2 and DLE75-2.
Description
For the greatest combination of pressure and compression ratios the double acting– two stage – double air head models are ideal. There are four double air head – two stage boosters, DLE5-30-2, DLE15-30-2, DLE15-75-2 and DLE30-75-2. These boosters provide maximum flow in low air drive and gas supply pressure conditions. For high pressure applications or where air drive pressure is low MAXPRO offers three double acting – single stage boosters with a double air head. These models include the DLE15-2, DLE30-2 and DLE75-2.

Suppliers

Company
Product
Description
Supplier Links
Double Air Head, Two Stage Amplifier - DLE15-30-2 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Double Air Head, Two Stage Amplifier
DLE15-30-2
Double Air Head, Two Stage Amplifier DLE15-30-2
For the greatest combination of pressure and compression ratios the double acting– two stage – double air head models are ideal. There are four double air head – two stage boosters, DLE5-30-2, DLE15-30-2, DLE15-75-2 and DLE30-75-2. These boosters provide maximum flow in low air drive and gas supply pressure conditions. For high pressure applications or where air drive pressure is low MAXPRO offers three double acting – single stage boosters with a double air head. These models include the DLE15-2, DLE30-2 and DLE75-2.

For the greatest combination of pressure and compression ratios the double acting– two stage – double air head models are ideal. There are four double air head – two stage boosters, DLE5-30-2, DLE15-30-2, DLE15-75-2 and DLE30-75-2. These boosters provide maximum flow in low air drive and gas supply pressure conditions.

For high pressure applications or where air drive pressure is low MAXPRO offers three double acting – single stage boosters with a double air head. These models include the DLE15-2, DLE30-2 and DLE75-2.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number DLE15-30-2
Product Name Double Air Head, Two Stage Amplifier
Technology Type Pneumatic
Maximum Output Pressure 8700 psi (6123 m H2O)
Pressure Intensification Factor 40
Unlock Full Specs
to access all available technical data

Similar Products

Pressure booster - DPA-63-10-A - Festo Corporation
Specs
Maximum Output Pressure 29.01 to 116 psi (20.41 to 81.66 m H2O)
Piston Travel 2.48 inch (63 mm)
View Details
Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 600 psi (422 m H2O)
Fluid Compatibility Air
View Details
In-Line Pressure Intensifier - MPM - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 5221 to 11603 psi (3675 to 8166 m H2O)
Pressure Intensification Factor 1.8 to 7
View Details