MAXPRO Technologies, Inc. Chemical DC Series Pump DCGX45PU

Description
Dual Component Injection pumps are dual head pumps designed to pump two different fluids which will be combined to form polyurethane, acrylic materials or cements as they are injected into floors, walls and ceilings to seal and reinforce cracks. This is done to prevent moisture seepage and assist in structural stability, depending on the fluid injected. They are available with single or double air drive heads. DC series pumps have stainless steel bodies and plungers with UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings. Inlets are in the ends of the heads. Outlets are on sides of heads. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. Standard design has both heads with the same displacement. For other combinations or pressure ratios, consult factory. Fluids to be used should be identifed at time of order to assure proper materials and seal selection.
Description
Dual Component Injection pumps are dual head pumps designed to pump two different fluids which will be combined to form polyurethane, acrylic materials or cements as they are injected into floors, walls and ceilings to seal and reinforce cracks. This is done to prevent moisture seepage and assist in structural stability, depending on the fluid injected. They are available with single or double air drive heads. DC series pumps have stainless steel bodies and plungers with UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings. Inlets are in the ends of the heads. Outlets are on sides of heads. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. Standard design has both heads with the same displacement. For other combinations or pressure ratios, consult factory. Fluids to be used should be identifed at time of order to assure proper materials and seal selection.

Suppliers

Company
Product
Description
Supplier Links
Chemical DC Series Pump - DCGX45PU - MAXPRO Technologies, Inc.
Fairview, PA, USA
Chemical DC Series Pump
DCGX45PU
Chemical DC Series Pump DCGX45PU
Dual Component Injection pumps are dual head pumps designed to pump two different fluids which will be combined to form polyurethane, acrylic materials or cements as they are injected into floors, walls and ceilings to seal and reinforce cracks. This is done to prevent moisture seepage and assist in structural stability, depending on the fluid injected. They are available with single or double air drive heads. DC series pumps have stainless steel bodies and plungers with UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings. Inlets are in the ends of the heads. Outlets are on sides of heads. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. Standard design has both heads with the same displacement. For other combinations or pressure ratios, consult factory. Fluids to be used should be identifed at time of order to assure proper materials and seal selection.

Dual Component Injection pumps are dual head pumps designed to pump two different fluids which will be combined to form polyurethane, acrylic materials or cements as they are injected into floors, walls and ceilings to seal and reinforce cracks. This is done to prevent moisture seepage and assist in structural stability, depending on the fluid injected. They are available with single or double air drive heads.

  • DC series pumps have stainless steel bodies and plungers with UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings.
  • Inlets are in the ends of the heads. Outlets are on sides of heads.
  • Maximum air drive pressure 145 psi.
  • Minimum air drive pressure 15 psi.
  • Standard design has both heads with the same displacement. For other combinations or pressure ratios, consult factory.
  • Fluids to be used should be identifed at time of order to assure proper materials and seal selection.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number DCGX45PU
Product Name Chemical DC Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Ball Valve AODD Pumps - HDB2 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 135.000 GPM (0.00 to 511.36 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Water Pumps - 4931914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 110 v
Pump Housing Material Stainless Steel; Stainless steel
Media Water Pump
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - PDA Series with Valve and ISO Integrated Bellhousing (Motor 80/90) - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details