MAXPRO Technologies, Inc. Chemical DC Series Pump DCGSF35-2PU

Description
Dual Component Injection pumps are dual head pumps designed to pump two different fluids which will be combined to form polyurethane, acrylic materials or cements as they are injected into floors, walls and ceilings to seal and reinforce cracks. This is done to prevent moisture seepage and assist in structural stability, depending on the fluid injected. They are available with single or double air drive heads. DC series pumps have stainless steel bodies and plungers with UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings. Inlets are in the ends of the heads. Outlets are on sides of heads. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. Standard design has both heads with the same displacement. For other combinations or pressure ratios, consult factory. Fluids to be used should be identifed at time of order to assure proper materials and seal selection.
Description
Dual Component Injection pumps are dual head pumps designed to pump two different fluids which will be combined to form polyurethane, acrylic materials or cements as they are injected into floors, walls and ceilings to seal and reinforce cracks. This is done to prevent moisture seepage and assist in structural stability, depending on the fluid injected. They are available with single or double air drive heads. DC series pumps have stainless steel bodies and plungers with UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings. Inlets are in the ends of the heads. Outlets are on sides of heads. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. Standard design has both heads with the same displacement. For other combinations or pressure ratios, consult factory. Fluids to be used should be identifed at time of order to assure proper materials and seal selection.

Suppliers

Company
Product
Description
Supplier Links
Chemical DC Series Pump - DCGSF35-2PU - MAXPRO Technologies, Inc.
Fairview, PA, USA
Chemical DC Series Pump
DCGSF35-2PU
Chemical DC Series Pump DCGSF35-2PU
Dual Component Injection pumps are dual head pumps designed to pump two different fluids which will be combined to form polyurethane, acrylic materials or cements as they are injected into floors, walls and ceilings to seal and reinforce cracks. This is done to prevent moisture seepage and assist in structural stability, depending on the fluid injected. They are available with single or double air drive heads. DC series pumps have stainless steel bodies and plungers with UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings. Inlets are in the ends of the heads. Outlets are on sides of heads. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. Standard design has both heads with the same displacement. For other combinations or pressure ratios, consult factory. Fluids to be used should be identifed at time of order to assure proper materials and seal selection.

Dual Component Injection pumps are dual head pumps designed to pump two different fluids which will be combined to form polyurethane, acrylic materials or cements as they are injected into floors, walls and ceilings to seal and reinforce cracks. This is done to prevent moisture seepage and assist in structural stability, depending on the fluid injected. They are available with single or double air drive heads.

  • DC series pumps have stainless steel bodies and plungers with UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings.
  • Inlets are in the ends of the heads. Outlets are on sides of heads.
  • Maximum air drive pressure 145 psi.
  • Minimum air drive pressure 15 psi.
  • Standard design has both heads with the same displacement. For other combinations or pressure ratios, consult factory.
  • Fluids to be used should be identifed at time of order to assure proper materials and seal selection.
Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Liquid Handling Pumps
Product Number DCGSF35-2PU
Product Name Chemical DC Series Pump
Pump Type Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details