MAXPRO Technologies, Inc. 2:1 Ratio Air Amplifier AS-MPLV2-10GH

Description
MAXPRO Air Amplifier Systems are ideal for turn-key installation at work stations or machine centers to boost plant air pressure for tools or operation of pneumatic clamps, cylinders and other equipment. These systems provide short-term highflow air or constant flow with reserve, at a constant regulated output pressure. Storage tank is per A.S.M.E. Code and CRN (Canada) and comes with a safety relief valve, drain valve and pressure gauge. Each 200 psi and 250 psi system is also equipped with an inlet air filter and outlet pressure regulator with gauge, all mounted on a common base. The 500 psi and 600 psi systems are equipped with an inlet air filter and inlet air pressure regulator with gauge. High pressure outlet regulator with gauge is available as an option (Add “-R” for a 1/4" FNPT regulator or “-1/2 R” for a 1/2" FNPT high flow regulator to system catalog number). MAXPRO Air Amplifier Systems are available in a number of arrangements and custom designed units are also available to suit your specific flow and pressure requirements. Please consult factory.
Description
MAXPRO Air Amplifier Systems are ideal for turn-key installation at work stations or machine centers to boost plant air pressure for tools or operation of pneumatic clamps, cylinders and other equipment. These systems provide short-term highflow air or constant flow with reserve, at a constant regulated output pressure. Storage tank is per A.S.M.E. Code and CRN (Canada) and comes with a safety relief valve, drain valve and pressure gauge. Each 200 psi and 250 psi system is also equipped with an inlet air filter and outlet pressure regulator with gauge, all mounted on a common base. The 500 psi and 600 psi systems are equipped with an inlet air filter and inlet air pressure regulator with gauge. High pressure outlet regulator with gauge is available as an option (Add “-R” for a 1/4" FNPT regulator or “-1/2 R” for a 1/2" FNPT high flow regulator to system catalog number). MAXPRO Air Amplifier Systems are available in a number of arrangements and custom designed units are also available to suit your specific flow and pressure requirements. Please consult factory.

Suppliers

Company
Product
Description
Supplier Links
2:1 Ratio Air Amplifier - AS-MPLV2-10GH - MAXPRO Technologies, Inc.
Fairview, PA, USA
2:1 Ratio Air Amplifier
AS-MPLV2-10GH
2:1 Ratio Air Amplifier AS-MPLV2-10GH
MAXPRO Air Amplifier Systems are ideal for turn-key installation at work stations or machine centers to boost plant air pressure for tools or operation of pneumatic clamps, cylinders and other equipment. These systems provide short-term highflow air or constant flow with reserve, at a constant regulated output pressure. Storage tank is per A.S.M.E. Code and CRN (Canada) and comes with a safety relief valve, drain valve and pressure gauge. Each 200 psi and 250 psi system is also equipped with an inlet air filter and outlet pressure regulator with gauge, all mounted on a common base. The 500 psi and 600 psi systems are equipped with an inlet air filter and inlet air pressure regulator with gauge. High pressure outlet regulator with gauge is available as an option (Add “-R” for a 1/4" FNPT regulator or “-1/2 R” for a 1/2" FNPT high flow regulator to system catalog number). MAXPRO Air Amplifier Systems are available in a number of arrangements and custom designed units are also available to suit your specific flow and pressure requirements. Please consult factory.

MAXPRO Air Amplifier Systems are ideal for turn-key installation at work stations or machine centers to boost plant air pressure for tools or operation of pneumatic clamps, cylinders and other equipment. These systems provide short-term highflow air or constant flow with reserve, at a constant regulated output pressure. Storage tank is per A.S.M.E. Code and CRN (Canada) and comes with a safety relief valve, drain valve and pressure gauge.

Each 200 psi and 250 psi system is also equipped with an inlet air filter and outlet pressure regulator with gauge, all mounted on a common base. The 500 psi and 600 psi systems are equipped with an inlet air filter and inlet air pressure regulator with gauge. High pressure outlet regulator with gauge is available as an option (Add “-R” for a 1/4" FNPT regulator or “-1/2 R” for a 1/2" FNPT high flow regulator to system catalog number). MAXPRO Air Amplifier Systems are available in a number of arrangements and custom designed units are also available to suit your specific flow and pressure requirements. Please consult factory.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Pneumatic Relays and Volume Boosters
Product Number AS-MPLV2-10GH
Product Name 2:1 Ratio Air Amplifier
Type Electric / Pneumatic Relay
Unlock Full Specs
to access all available technical data

Similar Products

 - 1900456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Switching Relay
View Details
Air Transmitter - PT - Tecmark Corporation
Tecmark Corporation
Specs
Type Electric / Pneumatic Relay
View Details
BIFOLD - Volume Booster, VBP-16 -  - Rotork plc
Specs
Type Volume Booster
Maximum Pressure 290 psi (204 m H2O)
View Details
Air Volume Booster - PSR - Proportion-Air, Inc.
Proportion-Air, Inc.
Specs
Type Volume Booster
Maximum Pressure 300 psi (211 m H2O)
Flow Capacity 700 SCFM (1190 m³/hr)
View Details