MAXPRO Technologies, Inc. High Pressure Cup-type Line Filter 65SH6H

Description
MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals between element changes. Filter elements come standard in 5, 30, or 56 micron sizes and are easily replaced. Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars. Click on the underlined item number below to request a quote. Materials Body, cover, cover gland: 316 series stainless steel Element: 300 series stainless steel
Description
MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals between element changes. Filter elements come standard in 5, 30, or 56 micron sizes and are easily replaced. Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars. Click on the underlined item number below to request a quote. Materials Body, cover, cover gland: 316 series stainless steel Element: 300 series stainless steel

Suppliers

Company
Product
Description
Supplier Links
High Pressure Cup-type Line Filter - 65SH6H - MAXPRO Technologies, Inc.
Fairview, PA, USA
High Pressure Cup-type Line Filter
65SH6H
High Pressure Cup-type Line Filter 65SH6H
MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals between element changes. Filter elements come standard in 5, 30, or 56 micron sizes and are easily replaced. Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars. Click on the underlined item number below to request a quote. Materials Body, cover, cover gland: 316 series stainless steel Element: 300 series stainless steel

MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals between element changes. Filter elements come standard in 5, 30, or 56 micron sizes and are easily replaced. Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars.
Click on the underlined item number below to request a quote.

Materials

Body, cover, cover gland: 316 series stainless steel
Element: 300 series stainless steel

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Filter Elements
Product Number 65SH6H
Product Name High Pressure Cup-type Line Filter
Configuration In-line
Filtration Product HydraulicFluid
Housing Material Steel - Stainless
Range Micro Filtration
Unlock Full Specs
to access all available technical data

Similar Products

Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
Replacement Hydraulic Filter Elements - 512730 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details