MAXPRO Technologies, Inc. High Pressure Dual Disc Line Filter 65DF6H-8/30

Description
MAXIMATOR dual-disc line filters are used to filter process fluids in high pressure systems. This design helps remove the large particles first through a coarse primary disc, which then allows a secondary disc to provide a smaller micron filtration. These filter elements are designed to withstand pressure surges without cracking, flaking, or rupturing. Filter elements come standard in the following micron sizes: 5/8, 8/30, 30/56 (secondary/primary). Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars. Click on the underlined item number below to request a quote. Materials Body, cover, cover gland: 316 series stainless steel Element: 300 series stainless steel
Description
MAXIMATOR dual-disc line filters are used to filter process fluids in high pressure systems. This design helps remove the large particles first through a coarse primary disc, which then allows a secondary disc to provide a smaller micron filtration. These filter elements are designed to withstand pressure surges without cracking, flaking, or rupturing. Filter elements come standard in the following micron sizes: 5/8, 8/30, 30/56 (secondary/primary). Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars. Click on the underlined item number below to request a quote. Materials Body, cover, cover gland: 316 series stainless steel Element: 300 series stainless steel

Suppliers

Company
Product
Description
Supplier Links
High Pressure Dual Disc Line Filter - 65DF6H-8/30 - MAXPRO Technologies, Inc.
Fairview, PA, USA
High Pressure Dual Disc Line Filter
65DF6H-8/30
High Pressure Dual Disc Line Filter 65DF6H-8/30
MAXIMATOR dual-disc line filters are used to filter process fluids in high pressure systems. This design helps remove the large particles first through a coarse primary disc, which then allows a secondary disc to provide a smaller micron filtration. These filter elements are designed to withstand pressure surges without cracking, flaking, or rupturing. Filter elements come standard in the following micron sizes: 5/8, 8/30, 30/56 (secondary/primary). Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars. Click on the underlined item number below to request a quote. Materials Body, cover, cover gland: 316 series stainless steel Element: 300 series stainless steel

MAXIMATOR dual-disc line filters are used to filter process fluids in high pressure systems. This design helps remove the large particles first through a coarse primary disc, which then allows a secondary disc to provide a smaller micron filtration. These filter elements are designed to withstand pressure surges without cracking, flaking, or rupturing. Filter elements come standard in the following micron sizes: 5/8, 8/30, 30/56 (secondary/primary). Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars.
Click on the underlined item number below to request a quote.

Materials

Body, cover, cover gland: 316 series stainless steel
Element: 300 series stainless steel

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Filter Elements
Product Number 65DF6H-8/30
Product Name High Pressure Dual Disc Line Filter
Configuration In-line
Filtration Product HydraulicFluid
Housing Material Steel - Stainless
Range Micro Filtration
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Replacement Hydraulic Filter Elements - 296433 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 12 psi (8.45 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-053 - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details