MAXIMATOR dual-disc line filters are used to filter process fluids in high pressure systems. This design helps remove the large particles first through a coarse primary disc, which then allows a secondary disc to provide a smaller micron filtration. These filter elements are designed to withstand pressure surges without cracking, flaking, or rupturing. Filter elements come standard in the following micron sizes: 5/8, 8/30, 30/56 (secondary/primary).
| MAXPRO Technologies, Inc. | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 21DF9M - 8/30 |
| Product Name | Medium Pressure Dual Disc Line Filter |
| Configuration | In-line |
| Filtration Product | HydraulicFluid |
| Housing Material | Steel - Stainless |
| Range | Micro Filtration |