MAXPRO Technologies, Inc. Medium Pressure Cup-type Filter 21CF9M-56

Description
MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals between element changes. Filter elements come standard in 5, 30, or 56 micron sizes and are easily replaced. Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars.
Description
MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals between element changes. Filter elements come standard in 5, 30, or 56 micron sizes and are easily replaced. Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars.

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure Cup-type Filter - 21CF9M-56 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Medium Pressure Cup-type Filter
21CF9M-56
Medium Pressure Cup-type Filter 21CF9M-56
MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals between element changes. Filter elements come standard in 5, 30, or 56 micron sizes and are easily replaced. Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars.

MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals between element changes. Filter elements come standard in 5, 30, or 56 micron sizes and are easily replaced. Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Filter Elements
Product Number 21CF9M-56
Product Name Medium Pressure Cup-type Filter
Configuration In-line
Filtration Product HydraulicFluid
Housing Material Steel - Stainless
Range Micro Filtration
Unlock Full Specs
to access all available technical data

Similar Products

Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Replacement Hydraulic Filter Elements - 296429 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 3.00 µm (0.1181 mils)
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details