MAXPRO Technologies, Inc. Medium Pressure Cup-type Filter 21CF4M-30

Description
MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals between element changes. Filter elements come standard in 5, 30, or 56 micron sizes and are easily replaced. Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars.
Description
MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals between element changes. Filter elements come standard in 5, 30, or 56 micron sizes and are easily replaced. Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars.

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure Cup-type Filter - 21CF4M-30 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Medium Pressure Cup-type Filter
21CF4M-30
Medium Pressure Cup-type Filter 21CF4M-30
MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals between element changes. Filter elements come standard in 5, 30, or 56 micron sizes and are easily replaced. Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars.

MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals between element changes. Filter elements come standard in 5, 30, or 56 micron sizes and are easily replaced. Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Filter Elements
Product Number 21CF4M-30
Product Name Medium Pressure Cup-type Filter
Configuration In-line
Filtration Product HydraulicFluid
Housing Material Steel - Stainless
Range Micro Filtration
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-165-S-HH-5/8 ODF - Parker Sporlan Division
Specs
Application / Industry System Clean Up
View Details
Medium Efficiency Bag Air Filter Media (SBM) - HBY-SBM-5 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
Replacement Hydraulic Filter Elements - 611325 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 125.00 µm (4.92 mils)
Flow Rate (Liquids) 37.0 GPM (140 L/min)
View Details