MAXPRO Technologies, Inc. Medium Pressure Cup-type Filter 21CF16M-5

Description
MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals between element changes. Filter elements come standard in 5, 30, or 56 micron sizes and are easily replaced. Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars.
Description
MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals between element changes. Filter elements come standard in 5, 30, or 56 micron sizes and are easily replaced. Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars.

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure Cup-type Filter - 21CF16M-5 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Medium Pressure Cup-type Filter
21CF16M-5
Medium Pressure Cup-type Filter 21CF16M-5
MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals between element changes. Filter elements come standard in 5, 30, or 56 micron sizes and are easily replaced. Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars.

MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals between element changes. Filter elements come standard in 5, 30, or 56 micron sizes and are easily replaced. Filters are rated for temperatures -60ºF to 660ºF. All line filters come with glands and collars.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Filter Elements
Product Number 21CF16M-5
Product Name Medium Pressure Cup-type Filter
Configuration In-line
Filtration Product HydraulicFluid
Housing Material Steel - Stainless
Range Micro Filtration
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Hydraulic Filter Elements - 296441 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-052-FM-HH - Parker Sporlan Division
Specs
Application / Industry Suction Line / Cleanup
View Details
3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
String Wound Filter Cartridge (HSWC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Food or Beverage Processing; Electronics, Coating, Chemicals, Coating/Paints, Inks
Filtration Product Chemical
View Details