MAXPRO Technologies, Inc. 3-way Ball Valve, 180 ° 21B3S36M

Description
MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.
Description
MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.

Suppliers

Company
Product
Description
Supplier Links
3-way Ball Valve, 180 ° - 21B3S36M - MAXPRO Technologies, Inc.
Fairview, PA, USA
3-way Ball Valve, 180 °
21B3S36M
3-way Ball Valve, 180 ° 21B3S36M
MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.

MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Industrial Valves
Product Number 21B3S36M
Product Name 3-way Ball Valve, 180 °
Valve Type Ball
Media Gas
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 21000.00 psi (14779 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Actuated Valves - 7605586 - RS Components, Ltd.
Specs
Valve Type Ball; Ball
Media Air
Valve Size 1.50 inch (38.10 mm)
View Details
Air solenoid valve - CPE18-M1H-3GLS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers