Schmersal Inc. Switch, Position, S; Limit Switch Actuator Schmersal ZS336-11Z-M20

Description
SWITCH, POSITION, S; Limit Switch Actuator:-; Contact Configuration:1NO / 1NC; Contact Current AC Max:4A; Contact Voltage AC Max:230V; Operating Force Max:9N; Product Range:-; Contact Current DC Max:1A; Contact Voltage DC Max:24V; RoHS Compliant: Yes
Datasheet
Description
SWITCH, POSITION, S; Limit Switch Actuator:-; Contact Configuration:1NO / 1NC; Contact Current AC Max:4A; Contact Voltage AC Max:230V; Operating Force Max:9N; Product Range:-; Contact Current DC Max:1A; Contact Voltage DC Max:24V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Position, S; Limit Switch Actuator Schmersal - 37AJ1597 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Position, S; Limit Switch Actuator Schmersal
37AJ1597
Switch, Position, S; Limit Switch Actuator Schmersal 37AJ1597
SWITCH, POSITION, S; Limit Switch Actuator:-; Contact Configuration:1NO / 1NC; Contact Current AC Max:4A; Contact Voltage AC Max:230V; Operating Force Max:9N; Product Range:-; Contact Current DC Max:1A; Contact Voltage DC Max:24V; RoHS Compliant: Yes

SWITCH, POSITION, S; Limit Switch Actuator:-; Contact Configuration:1NO / 1NC; Contact Current AC Max:4A; Contact Voltage AC Max:230V; Operating Force Max:9N; Product Range:-; Contact Current DC Max:1A; Contact Voltage DC Max:24V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 37AJ1597
Product Name Switch, Position, S; Limit Switch Actuator Schmersal
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 4050 - 4350 Degrees - S9200A-G163-14 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details
Micro switch - S-3-BE - Festo Corporation
Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
View Details
Subminiature Sealed Double Pole Limit Switches - P6-3 - OTTO Controls
Specs
Device Type Linear Limit Switch
Switch Configuration Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Operating Temp -55 to 85 C (-67 to 185 F)
View Details