The SRB301AN is a safety control module for emergency stop applications with three safety contacts for STOP 0 and automatic reset. It mounts on standard DIN rail and is housed in a glass-fiber-reinforc
RELAY, SAFETY, 230VAC, 24VDC, 6A; Coil Voltage:24V; Contact Configuration:-; Product Range:-; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:230V; Contact Voltage DC Nom:24V; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 37AJ1219 |
| Product Name | Relay, Safety, 230Vac, 24Vdc, 6A; Coil Voltage Schmersal |
| Mounting | DIN; DIN Rail |